Panasonic 3V Battery Non-Rechargeable CR2025

Description
Primary Battery, Lithium Manganese Dioxide, 2025, 3V, 0.165Ah Product overview: CR2025 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2025 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Primary Battery, Lithium Manganese Dioxide, 2025, 3V, 0.165Ah Product overview: CR2025 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2025 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-CR2025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR2025
3V Battery Non-Rechargeable 90-CR2025
Primary Battery, Lithium Manganese Dioxide, 2025, 3V, 0.165Ah Product overview: CR2025 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2025 can be used for catalog matching and distributor lookup.

Primary Battery, Lithium Manganese Dioxide, 2025, 3V, 0.165Ah Product overview: CR2025 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2025 can be used for catalog matching and distributor lookup.

Supplier's Site
Battery - 483934 - Radwell International
Willingboro, NJ, United States
Battery
483934
Battery 483934
BATTERY, COIN CELL, LITHIUM, 3V, 20 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, COIN CELL, LITHIUM, 3V, 20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Batteries Batteries
Product Number 90-CR2025 483934
Product Name 3V Battery Non-Rechargeable Battery
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Speciality Size Rechargeable Batteries - 1449406 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 19 (dia.) x 69 mm
Capacity 2.6 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10339 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details