Panasonic 3V Battery Non-Rechargeable CR1620

Description
Lithium Battery Coin 3V 75mAh Primary Product overview: CR1620 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR1620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Lithium Battery Coin 3V 75mAh Primary Product overview: CR1620 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR1620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-CR1620 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR1620
3V Battery Non-Rechargeable 90-CR1620
Lithium Battery Coin 3V 75mAh Primary Product overview: CR1620 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR1620 can be used for catalog matching and distributor lookup.

Lithium Battery Coin 3V 75mAh Primary Product overview: CR1620 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR1620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6539 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6539
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6539
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:70mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:2mm; External Width:- RoHS Compliant: NA

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:70mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:2mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 90-CR1620 15C6539
Product Name 3V Battery Non-Rechargeable Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Capacity 0.0750 ampere-hr 0.0700 ampere-hr
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details