Panasonic Batteries Non-Rechargeable (Primary) CR1220

Description
Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P033-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P033-ND
Batteries Non-Rechargeable (Primary) P033-ND
Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6530 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6530
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6530
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:38mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:2mm; External Width:- RoHS Compliant: Yes

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:38mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:2mm; External Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Battery - 24687807 - Radwell International
Willingboro, NJ, United States
Battery
24687807
Battery 24687807
BATTERY, 3 V, COIN CELL, LITHIUM, 38 MAH, FLAT TOP, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, COIN CELL, LITHIUM, 38 MAH, FLAT TOP, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Batteries Batteries Batteries
Product Number P033-ND 15C6530 24687807
Product Name Batteries Non-Rechargeable (Primary) Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.0350 ampere-hr 0.0380 ampere-hr
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details