Coin, 30.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
BATTERY, COIN, 0.5AH, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Manganese
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 11-CR-3032/VCN-ND | 54X1946 |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery, Coin, 0.5Ah, 3V; Battery Voltage Panasonic Batteries |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell |
| Application | General Purpose | |
| Capacity | 0.5000 ampere-hr | 0.5000 ampere-hr |
| Primary Batteries | Manganese Dioxide |