Panasonic Batteries Non - Rechargeable (Primary) - CR-1632/F2N CR-1632/F2N

Description
Manufacturer: Panasonic - BSG Win Source Part Number: 718118-CR-1632/F2N Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.8 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 16.0mm Capacity: 140mAh Discharge Rate: 100μA Categories: Battery Products Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm)
Request a Quote
Description
Manufacturer: Panasonic - BSG Win Source Part Number: 718118-CR-1632/F2N Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.8 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 16.0mm Capacity: 140mAh Discharge Rate: 100μA Categories: Battery Products Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - CR-1632/F2N - 718118-CR-1632/F2N - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR-1632/F2N
718118-CR-1632/F2N
Batteries Non - Rechargeable (Primary) - CR-1632/F2N 718118-CR-1632/F2N
Manufacturer: Panasonic - BSG Win Source Part Number: 718118-CR-1632/F2N Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.8 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 16.0mm Capacity: 140mAh Discharge Rate: 100μA Categories: Battery Products Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm)

Manufacturer: Panasonic - BSG
Win Source Part Number: 718118-CR-1632/F2N
Termination Style: SMD (SMT) Tab
Voltage - Rated: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 1.8 g
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 16.0mm
Capacity: 140mAh
Discharge Rate: 100μA
Categories: Battery Products
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Parts Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm)

Buy Now
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR-1632/F2N
Battery Products - Batteries Non-Rechargeable (Primary) CR-1632/F2N
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries
Product Number 718118-CR-1632/F2N CR-1632/F2N
Product Name Batteries Non - Rechargeable (Primary) - CR-1632/F2N Battery Products - Batteries Non-Rechargeable (Primary)
Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details