Panasonic Batteries Non-Rechargeable (Primary) CR-1616/F2N

Description
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-CR-1616/F2N-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-CR-1616/F2N-ND
Batteries Non-Rechargeable (Primary) 11-CR-1616/F2N-ND
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Batteries Non - Rechargeable (Primary) - CR-1616/F2N - 764423-CR-1616/F2N - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR-1616/F2N
764423-CR-1616/F2N
Batteries Non - Rechargeable (Primary) - CR-1616/F2N 764423-CR-1616/F2N
Manufacturer: Panasonic - BSG Win Source Part Number: 764423-CR-1616/F2N Series: CR1616 Termination Style: SMD (SMT) Tab Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.2g Battery Chemistry: Lithium Battery Cell Size: Coin, 16.0mm Capacity: 55mAh Discharge Rate: 100μA Categories: Battery Products Dimension: 0.63" Dia x 0.06" H (16.0mm x 1.6mm) Voltage Rating DC: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Panasonic - BSG
Win Source Part Number: 764423-CR-1616/F2N
Series: CR1616
Termination Style: SMD (SMT) Tab
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 1.2g
Battery Chemistry: Lithium
Battery Cell Size: Coin, 16.0mm
Capacity: 55mAh
Discharge Rate: 100μA
Categories: Battery Products
Dimension: 0.63" Dia x 0.06" H (16.0mm x 1.6mm)
Voltage Rating DC: 3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR-1616/F2N - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR-1616/F2N
Battery Products - Batteries Non-Rechargeable (Primary) CR-1616/F2N
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 11-CR-1616/F2N-ND 764423-CR-1616/F2N CR-1616/F2N
Product Name Batteries Non-Rechargeable (Primary) Batteries Non - Rechargeable (Primary) - CR-1616/F2N Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0550 ampere-hr 0.0550 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2330
Capacity 0.2550 ampere-hr
Width / Diameter 0.9055 inch (23 mm)
View Details