Panasonic Batteries Non - Rechargeable (Primary) - CR-123PE/BN CR-123PE/BN

Description
Manufacturer: Panasonic Win Source Part Number: 867159-CR-123PE/BN Features: CR123A Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 867159-CR-123PE/BN Features: CR123A Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - CR-123PE/BN - 867159-CR-123PE/BN - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR-123PE/BN
867159-CR-123PE/BN
Batteries Non - Rechargeable (Primary) - CR-123PE/BN 867159-CR-123PE/BN
Manufacturer: Panasonic Win Source Part Number: 867159-CR-123PE/BN Features: CR123A Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000

Manufacturer: Panasonic
Win Source Part Number: 867159-CR-123PE/BN
Features: CR123A Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Package: Box
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8506.50.0000

Buy Now Datasheet
3V Battery Non-Rechargeable - 90-CR-123PE/BN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR-123PE/BN
3V Battery Non-Rechargeable 90-CR-123PE/BN
BATTERY LITHIUM 3V CR123A Product overview: CR-123PE/BN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR-123PE/BN can be used for catalog matching and distributor lookup.

BATTERY LITHIUM 3V CR123A Product overview: CR-123PE/BN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR-123PE/BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR-123PE/BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR-123PE/BN
Battery Products - Batteries Non-Rechargeable (Primary) CR-123PE/BN
BATTERY LITHIUM 3V CR123A

BATTERY LITHIUM 3V CR123A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 867159-CR-123PE/BN 90-CR-123PE/BN CR-123PE/BN
Product Name Batteries Non - Rechargeable (Primary) - CR-123PE/BN 3V Battery Non-Rechargeable Battery Products - Batteries Non-Rechargeable (Primary)
Capacity 1.4 ampere-hr 1.55 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Speciality Size Batteries - 325760 - RS Components, Ltd.
Specs
Voltage 3 volts
Capacity 1.6 ampere-hr
View Details