Panasonic Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries CR-123A/BE

Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries - 13C2846 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries
13C2846
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries 13C2846
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13C2846
Product Name Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10339 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details