The CP series is a compact, sealed automotive relay designed for applications such as power windows, door locks, and wipers, offering a low-profile surface-mount or PCB mount option. It operates on 12 V DC with a nominal coil power of 640 mW and supports a maximum continuous carrying current of 25 A at 85°C for 1 hour. The relay features a 1 Form A or 1 Form C contact arrangement, with contact material certified as cadmium-free. It meets automotive environmental standards from -40°C to +85°C and has an insulation resistance of at least 100 MΩ and a breakdown voltage of 500 Vrms between contacts and coil. Mechanical shock and vibration resistance comply with functional thresholds of 10 G and 4.5 G respectively. The device is RoHS compliant and available in tape and reel packaging for surface-mount variants, with a mass of approximately 4 g.
Automotive Relays CP Power Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CP1aH-N-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |