Panasonic Automotive Relays - CP1AH-12V CP1AH-12V

Description
Manufacturer: Panasonic Win Source Part Number: 867071-CP1AH-12V Series: CP Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: CP1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0050 Other Part Number: -CP1AH, -CP1AH-12V-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 867071-CP1AH-12V Series: CP Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: CP1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0050 Other Part Number: -CP1AH, -CP1AH-12V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - CP1AH-12V - 867071-CP1AH-12V - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - CP1AH-12V
867071-CP1AH-12V
Automotive Relays - CP1AH-12V 867071-CP1AH-12V
Manufacturer: Panasonic Win Source Part Number: 867071-CP1AH-12V Series: CP Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: CP1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0050 Other Part Number: -CP1AH, -CP1AH-12V-ND

Manufacturer: Panasonic
Win Source Part Number: 867071-CP1AH-12V
Series: CP
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Through Hole
Family Name: CP1A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0050
Other Part Number: -CP1AH, -CP1AH-12V-ND

Buy Now Datasheet
Cp Relay Power Panasonic - 33M7278 - Newark, An Avnet Company
Chicago, IL, United States
Cp Relay Power Panasonic
33M7278
Cp Relay Power Panasonic 33M7278
CP Relay Power

CP Relay Power

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 867071-CP1AH-12V 33M7278
Product Name Automotive Relays - CP1AH-12V Cp Relay Power Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details