Panasonic 3V Cylindrical - Battery COMP-87

Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8 Width: Weight: 0.7 oz
Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8 Width: Weight: 0.7 oz

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-87 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-87
3V Cylindrical - Battery COMP-87
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8 Width: Weight: 0.7 oz

Manufacturer: Panasonic

Product Category: 3V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1800mAh

Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.7

Length: 1.8

Width:

Weight: 0.7 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-87
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Lead Acid Batteries - 2818693 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details