Panasonic Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Panasonic Batteries COMP-302

Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:50.8mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:50.8mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Panasonic Batteries - 82T5519 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Panasonic Batteries
82T5519
Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Panasonic Batteries 82T5519
BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:50.8mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:50.8mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 82T5519
Product Name Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details