Green Cubes Technology 24V Lithium SAFEFlex Material Handling Batteries FBP-1468

Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 24V Lithium SAFEFlex Material Handling battery systems are high cycle life low-maintenance solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 24 V systems primarily for pallet jacks and walkies Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1468 24V 105 330 24 x 6 x 22 No FBP-1407 24V 105 360 25.25 x 8.50 x 23 No FBP-1441 24V 315 1000 30.60 x 12.75 x 22.50 Yes FBP-1403 24V 420 975 30.5 x 12.50 x 30.50 Yes
Request a Quote Datasheet
Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 24V Lithium SAFEFlex Material Handling battery systems are high cycle life low-maintenance solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 24 V systems primarily for pallet jacks and walkies Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1468 24V 105 330 24 x 6 x 22 No FBP-1407 24V 105 360 25.25 x 8.50 x 23 No FBP-1441 24V 315 1000 30.60 x 12.75 x 22.50 Yes FBP-1403 24V 420 975 30.5 x 12.50 x 30.50 Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Kokomo, IN, United States
24V Lithium SAFEFlex Material Handling Batteries
FBP-1468
24V Lithium SAFEFlex Material Handling Batteries FBP-1468
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 24V Lithium SAFEFlex Material Handling battery systems are high cycle life low-maintenance solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 24 V systems primarily for pallet jacks and walkies Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1468 24V 105 330 24 x 6 x 22 No FBP-1407 24V 105 360 25.25 x 8.50 x 23 No FBP-1441 24V 315 1000 30.60 x 12.75 x 22.50 Yes FBP-1403 24V 420 975 30.5 x 12.50 x 30.50 Yes

Product Information


Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 24V Lithium SAFEFlex Material Handling battery systems are high cycle life low-maintenance solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements.


Features and Options

  • Drop-in replacement for Lead Acid Batteries
  • Maintenance free Li-ion batteries improve safety and efficiency
  • 24 V systems primarily for pallet jacks and walkies

Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1468 24V 105 330 24 x 6 x 22 No
FBP-1407 24V 105 360 25.25 x 8.50 x 23 No
FBP-1441 24V 315 1000 30.60 x 12.75 x 22.50 Yes
FBP-1403 24V 420 975 30.5 x 12.50 x 30.50 Yes

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1468
Product Name 24V Lithium SAFEFlex Material Handling Batteries
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1328 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details