Panasonic IrDA Transceiver Modules - CND0333A CND0333A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 202669-CND0333A Packaging: Reel - TR Size: 7.20mm x 1.70mm x 1.60mm Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 202669-CND0333A Packaging: Reel - TR Size: 7.20mm x 1.70mm x 1.60mm Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - CND0333A - 202669-CND0333A - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - CND0333A
202669-CND0333A
IrDA Transceiver Modules - CND0333A 202669-CND0333A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 202669-CND0333A Packaging: Reel - TR Size: 7.20mm x 1.70mm x 1.60mm Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 202669-CND0333A
Packaging: Reel - TR
Size: 7.20mm x 1.70mm x 1.60mm
Categories: Sensors, Transducers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 202669-CND0333A
Product Name IrDA Transceiver Modules - CND0333A
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
RF and Wireless -RF Transceiver Modules and Modems -  - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Frequency 902 to 928 MHz
Output Power 30 dBm
View Details
4 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details