Panasonic Sensors, Transducers - IrDA Transceiver Modules CND0215A

Description
Win Source Part Number: 1111100-CND0215A Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,500 Data Rate: 115.2kbs (SIR) Size: 7.2mm x 1.6mm x 2.6mm Idle Current, Typ @ 25°C: 200 nA Link Range, Low Power: 40cm Shutdown: Yes Voltage - Supply: 2.8 V ~ 4.5 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Panasonic Electronic Components Other Names: CND0215ADKR,CND0215A CT,CND0215ATR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1111100-CND0215A Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,500 Data Rate: 115.2kbs (SIR) Size: 7.2mm x 1.6mm x 2.6mm Idle Current, Typ @ 25°C: 200 nA Link Range, Low Power: 40cm Shutdown: Yes Voltage - Supply: 2.8 V ~ 4.5 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Panasonic Electronic Components Other Names: CND0215ADKR,CND0215A CT,CND0215ATR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - IrDA Transceiver Modules - 1111100-CND0215A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - IrDA Transceiver Modules
1111100-CND0215A
Sensors, Transducers - IrDA Transceiver Modules 1111100-CND0215A
Win Source Part Number: 1111100-CND0215A Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,500 Data Rate: 115.2kbs (SIR) Size: 7.2mm x 1.6mm x 2.6mm Idle Current, Typ @ 25°C: 200 nA Link Range, Low Power: 40cm Shutdown: Yes Voltage - Supply: 2.8 V ~ 4.5 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Panasonic Electronic Components Other Names: CND0215ADKR,CND0215A CT,CND0215ATR Product Status: Obsolete

Win Source Part Number: 1111100-CND0215A
Category: Sensors, Transducers>IrDA Transceiver Modules
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,500
Data Rate: 115.2kbs (SIR)
Size: 7.2mm x 1.6mm x 2.6mm
Idle Current, Typ @ 25°C: 200 nA
Link Range, Low Power: 40cm
Shutdown: Yes
Voltage - Supply: 2.8 V ~ 4.5 V
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.1050
Mfr: Panasonic Electronic Components
Other Names: CND0215ADKR,CND0215ACT,CND0215ATR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1111100-CND0215A
Product Name Sensors, Transducers - IrDA Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
6 GHz Wi-Fi 6E Non-Linear High Power Front End Module - QPF4617 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details