Panasonic IrDA Transceiver Modules - CND0209A CND0209A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 122069-CND0209A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.2mm x 1.6mm x 2.0mm Supply Voltage: 2.4 V to 3.6 V Idle Current, Typ @ 25°C: 0.2μA Link Range, Low Power: 23cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 122069-CND0209A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.2mm x 1.6mm x 2.0mm Supply Voltage: 2.4 V to 3.6 V Idle Current, Typ @ 25°C: 0.2μA Link Range, Low Power: 23cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - CND0209A - 122069-CND0209A - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - CND0209A
122069-CND0209A
IrDA Transceiver Modules - CND0209A 122069-CND0209A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 122069-CND0209A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.2mm x 1.6mm x 2.0mm Supply Voltage: 2.4 V to 3.6 V Idle Current, Typ @ 25°C: 0.2μA Link Range, Low Power: 23cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 122069-CND0209A
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 8.2mm x 1.6mm x 2.0mm
Supply Voltage: 2.4 V to 3.6 V
Idle Current, Typ @ 25°C: 0.2μA
Link Range, Low Power: 23cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 122069-CND0209A
Product Name IrDA Transceiver Modules - CND0209A
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E Non-Linear High Power Front End Module - QPF4617 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5945 to 7125 MHz
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-DIM10-087-06-A-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details
RF Transceiver Modules and Modems - 602-1225-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 to 5000 MHz
Sensitivity -94 dBm
View Details
3 suppliers