Manufacturer: Panasonic
Win Source Part Number: 915655-CNC1S171R
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel
Package: Tube
Package: 4-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 915655-CNC1S171R |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNC1S171R |
| Operating Temperature | -30 to 100 C (-22 to 212 F) |