Panasonic Sensor Connector, Plug, 4Pos, Panel; Product Range Panasonic CN-14

Description
SENSOR CONNECTOR, PLUG, 4POS, PANEL; Product Range:PM Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, PLUG, 4POS, PANEL; Product Range:PM Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Plug, 4Pos, Panel; Product Range Panasonic - 25H8971 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 4Pos, Panel; Product Range Panasonic
25H8971
Sensor Connector, Plug, 4Pos, Panel; Product Range Panasonic 25H8971
SENSOR CONNECTOR, PLUG, 4POS, PANEL; Product Range:PM Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 4POS, PANEL; Product Range:PM Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25H8971
Product Name Sensor Connector, Plug, 4Pos, Panel; Product Range Panasonic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details