The CB1V-R-24V is a 35 A automotive relay with a 24 V DC coil, featuring an integrated resistor for surge suppression. It has a plug-in terminal arrangement, a 1 Form C contact configuration, and is available in sealed or flux-resistant variants. The relay supports a nominal switching capacity of 35 A at 12 V and 15 A at 24 V, with a compact base dimension of 22 × 26 mm. It operates within a temperature range of -40 to +125°C and complies with the RoHS Directive.
Automotive Relays 35A CB Relay (Sealed)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1V-R-24V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |