Panasonic Power Relays, Over 2 Amps - CB1V-D-24V CB1V-D-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 771225-CB1V-D-24V Series: * Family Name: CB Categories: Relays Alternative Parts (Cross-Reference): CB1V-R-24V ; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 771225-CB1V-D-24V Series: * Family Name: CB Categories: Relays Alternative Parts (Cross-Reference): CB1V-R-24V ; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - CB1V-D-24V - 771225-CB1V-D-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - CB1V-D-24V
771225-CB1V-D-24V
Power Relays, Over 2 Amps - CB1V-D-24V 771225-CB1V-D-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 771225-CB1V-D-24V Series: * Family Name: CB Categories: Relays Alternative Parts (Cross-Reference): CB1V-R-24V ; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 771225-CB1V-D-24V
Series: *
Family Name: CB
Categories: Relays
Alternative Parts (Cross-Reference): CB1V-R-24V ;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 771225-CB1V-D-24V
Product Name Power Relays, Over 2 Amps - CB1V-D-24V
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relays - Power Relays, Over 2 Amps - 1323808-G5LE-14 DC3 - Win Source Electronics
Specs
Resistance 22 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Type 56.34T - relay for railway applications 12A - 563482300040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, ENEC, CSA, LLOYD, cRUus, VDE, ukca, CCC-1, RINA
View Details
2 suppliers