The CB1F-T-R-M-24V is a 1 Form C automotive relay with bracket mounting, 24 V DC coil voltage, and an integrated resistor for coil suppression. It features a sealed construction and a compact 22 × 26 mm footprint. Rated for 20 A switching at 28 V DC and 25 A continuous carrying current at 85°C, it operates within -40°C to +125°C ambient temperatures. Coil power is 1.8 W, with a coil resistance of 287.2 Ω and a usable voltage range of 20-32 V DC. Contacts are cadmium-free silver alloy with a maximum initial contact resistance of 15 mΩ. Mechanical life is 10⁶ operations at 120 cpm; electrical life is 5×10⁴ operations under resistive load at 2 s ON / 2 s OFF. RoHS compliant.
Automotive Relays 1 Form C 24V with resistor inside
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1F-T-R-M-24V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |