Panasonic Automotive Relays CB1aHF-T-M-24V

Description
Automotive Relays CB Automotive R
Description
Automotive Relays CB Automotive R
Datasheet
Datasheet Summary
Powered by GS/AI

The CB1aHF-T-M-24V is a heat-resistant, high-contact-capacity automotive relay with a bracket mount, designed for 24 V DC coil operation. It features a 1 Form A contact arrangement, capable of switching up to 40 A at 14 V DC with a maximum carrying current of 50 A at 85°C. The relay has a compact base area of 22 × 26 mm and is rated for operation up to 125°C. It includes an integrated suppressor resistor and meets RoHS compliance. Thermal resistance and electrical characteristics align with the heat-resistant type variant of the CB series.

Datasheet Summary
Powered by GS/AI

The CB1aHF-T-M-24V is a heat-resistant, high-contact-capacity automotive relay with a bracket mount, designed for 24 V DC coil operation. It features a 1 Form A contact arrangement, capable of switching up to 40 A at 14 V DC with a maximum carrying current of 50 A at 85°C. The relay has a compact base area of 22 × 26 mm and is rated for operation up to 125°C. It includes an integrated suppressor resistor and meets RoHS compliance. Thermal resistance and electrical characteristics align with the heat-resistant type variant of the CB series.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Automotive Relays
CB1aHF-T-M-24V
Automotive Relays CB1aHF-T-M-24V
Automotive Relays CB Automotive R

Automotive Relays CB Automotive R

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number CB1aHF-T-M-24V
Product Name Automotive Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.28 - Modular step relay 16A - 202890480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.O 69.4802 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details