The CB1aH-M-24V is a 1-form A, high contact capacity automotive relay with a bracket mounting style, rated for 24 V DC coil operation. It has a nominal switching capacity of 40 A at 14 V DC for normally open contacts and 30 A for normally closed contacts at 85°C, with a maximum carrying current of 50 A at 14 V DC under the same conditions. The relay features a compact form factor measuring 22 × 26 mm and is heat resistant to 125°C. It complies with RoHS standards and is designed for use in automotive applications such as headlights, ABS, and EPS systems.
Automotive Relays Automotive Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1aH-M-24V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |