Panasonic Automotive Relays CB1aF-M-12V

Description
Automotive Relays 1 Form A, 12VDC
Description
Automotive Relays 1 Form A, 12VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The CB1aF-M-12V is a 1 Form A automotive relay with a bracket mounting style, rated for 12 V DC coil operation. It features a flux-resistant sealed construction, a compact base area of 22 × 26 mm, and a switching capacity of 40 A at 14 V DC for normally open contacts. The relay operates within an ambient temperature range of -40 to +85°C, has a contact resistance of up to 2 mΩ, and meets the Mini-ISO terminal standard. Its nominal coil power is 1.4 W, with a pick-up voltage range of 3 to 7 V DC and a release voltage of 1.2 to 4.2 V DC.

Datasheet Summary
Powered by GS/AI

The CB1aF-M-12V is a 1 Form A automotive relay with a bracket mounting style, rated for 12 V DC coil operation. It features a flux-resistant sealed construction, a compact base area of 22 × 26 mm, and a switching capacity of 40 A at 14 V DC for normally open contacts. The relay operates within an ambient temperature range of -40 to +85°C, has a contact resistance of up to 2 mΩ, and meets the Mini-ISO terminal standard. Its nominal coil power is 1.4 W, with a pick-up voltage range of 3 to 7 V DC and a release voltage of 1.2 to 4.2 V DC.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Automotive Relays
CB1aF-M-12V
Automotive Relays CB1aF-M-12V
Automotive Relays 1 Form A, 12VDC

Automotive Relays 1 Form A, 12VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number CB1aF-M-12V
Product Name Automotive Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1370314 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details