Panasonic Relays - Automotive Relays CB1A-P-24V

Description
Win Source Part Number: 1373471-CB1A-P-24V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Sealed - Fully Base Product Number: CB1A Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 20 A Switching Voltage: 28VDC - Nom Coil Current: 75 mA Coil Type: Non Latching Must Operate Voltage: 14 VDC Must Release Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 320 Ohms Coil Power: 1.8W
Request a Quote Datasheet
Description
Win Source Part Number: 1373471-CB1A-P-24V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Sealed - Fully Base Product Number: CB1A Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 20 A Switching Voltage: 28VDC - Nom Coil Current: 75 mA Coil Type: Non Latching Must Operate Voltage: 14 VDC Must Release Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 320 Ohms Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1373471-CB1A-P-24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1373471-CB1A-P-24V
Relays - Automotive Relays 1373471-CB1A-P-24V
Win Source Part Number: 1373471-CB1A-P-24V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Sealed - Fully Base Product Number: CB1A Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 20 A Switching Voltage: 28VDC - Nom Coil Current: 75 mA Coil Type: Non Latching Must Operate Voltage: 14 VDC Must Release Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 320 Ohms Coil Power: 1.8W

Win Source Part Number: 1373471-CB1A-P-24V
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: CB
Package: Bulk
Product Status: Active
Features: Sealed - Fully
Base Product Number: CB1A
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy, Cadmium Free
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 20 A
Switching Voltage: 28VDC - Nom
Coil Current: 75 mA
Coil Type: Non Latching
Must Operate Voltage: 14 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 15 ms
Release Time: 15 ms
Coil Resistance: 320 Ohms
Coil Power: 1.8W

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
CB1A-P-24V
Automotive Relays CB1A-P-24V
Automotive Relays 20A 24VDC 1 FORM A PCB

Automotive Relays 20A 24VDC 1 FORM A PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373471-CB1A-P-24V CB1A-P-24V
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.28 - Modular step relay 16A - 202881200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA12.2433N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details