Panasonic Relays - Automotive Relays CB1-R-12V

Description
Win Source Part Number: 1373507-CB1-R-12V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Resistor, Sealed - Fully Base Product Number: CB1-R Mounting Type: Socketable HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Coil Current: 134 mA Coil Type: Non Latching Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 89.5 Ohms Coil Power: 1.6W
Request a Quote Datasheet
Description
Win Source Part Number: 1373507-CB1-R-12V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Resistor, Sealed - Fully Base Product Number: CB1-R Mounting Type: Socketable HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Coil Current: 134 mA Coil Type: Non Latching Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 89.5 Ohms Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1373507-CB1-R-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1373507-CB1-R-12V
Relays - Automotive Relays 1373507-CB1-R-12V
Win Source Part Number: 1373507-CB1-R-12V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Resistor, Sealed - Fully Base Product Number: CB1-R Mounting Type: Socketable HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Coil Current: 134 mA Coil Type: Non Latching Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 89.5 Ohms Coil Power: 1.6W

Win Source Part Number: 1373507-CB1-R-12V
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: CB
Package: Bulk
Product Status: Active
Features: Resistor, Sealed - Fully
Base Product Number: CB1-R
Mounting Type: Socketable
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy, Cadmium Free
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 40 A
Switching Voltage: 14VDC - Nom
Coil Current: 134 mA
Coil Type: Non Latching
Must Operate Voltage: 7 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 15 ms
Release Time: 15 ms
Coil Resistance: 89.5 Ohms
Coil Power: 1.6W

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
CB1-R-12V
Automotive Relays CB1-R-12V
Automotive Relays 40A 12VDC 1 FORM C SEALED PCB

Automotive Relays 40A 12VDC 1 FORM C SEALED PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373507-CB1-R-12V CB1-R-12V
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202781100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers
Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details