Panasonic Automotive Relays CB1-P-12V

Description
Relay,SPDT-NO/NC,40/ 30A (NO/NC),12DC
Request a Quote Datasheet
Description
Relay,SPDT-NO/NC,40/ 30A (NO/NC),12DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 8155094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
8155094
Automotive Relays 8155094
Relay,SPDT-NO/NC,40/ 30A (NO/NC),12DC

Relay,SPDT-NO/NC,40/30A (NO/NC),12DC

Supplier's Site
Automotive Relays - 1739249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
1739249
Automotive Relays 1739249
Relay,SPDT-NO/NC,40/ 30A (NO/NC),12DC

Relay,SPDT-NO/NC,40/30A (NO/NC),12DC

Supplier's Site
Relays - Automotive Relays - 1373509-CB1-P-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1373509-CB1-P-12V
Relays - Automotive Relays 1373509-CB1-P-12V
Win Source Part Number: 1373509-CB1-P-12V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CB Package: Bulk Product Status: Active Features: Sealed - Fully Base Product Number: CB1-P Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 40 A Switching Voltage: 14VDC - Nom Coil Current: 117 mA Coil Type: Non Latching Must Operate Voltage: 7 VDC Must Release Voltage: 1.2 VDC Operate Time: 15 ms Release Time: 15 ms Coil Resistance: 103 Ohms Coil Power: 1.4W

Win Source Part Number: 1373509-CB1-P-12V
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: CB
Package: Bulk
Product Status: Active
Features: Sealed - Fully
Base Product Number: CB1-P
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy, Cadmium Free
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 40 A
Switching Voltage: 14VDC - Nom
Coil Current: 117 mA
Coil Type: Non Latching
Must Operate Voltage: 7 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 15 ms
Release Time: 15 ms
Coil Resistance: 103 Ohms
Coil Power: 1.4W

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
CB1-P-12V
Automotive Relays CB1-P-12V
Automotive Relays 40A 12VDC 1 FORM C SEALED PCB

Automotive Relays 40A 12VDC 1 FORM C SEALED PCB

Buy Now Datasheet
Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Solder - 70158372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Solder
70158372
Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Solder 70158372
Relay;E-Mech;Automot ive;SPDT-NO/NC;Cur-R tg 40/30A (NO/NC);Ctrl-V 12DC;Solder

Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Solder

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8155094 1373509-CB1-P-12V CB1-P-12V 70158372
Product Name Automotive Relays Relays - Automotive Relays Automotive Relays Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Solder
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260482300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Relay module - 286-368 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details