Panasonic Automotive Relay; Coil Resistance Panasonic CB1-D-M-24V

Description
AUTOMOTIVE RELAY; Coil Resistance:320ohm; Contact Voltage DC Nom:28V; Contact Configuration:SPDT; Relay Terminals:Quick Connect; Relay Mounting:Flange; Carry Current:20A; Coil Current:75mA; Coil Voltage DC Max:24V; Depth:26mm RoHS Compliant: Yes
Description
AUTOMOTIVE RELAY; Coil Resistance:320ohm; Contact Voltage DC Nom:28V; Contact Configuration:SPDT; Relay Terminals:Quick Connect; Relay Mounting:Flange; Carry Current:20A; Coil Current:75mA; Coil Voltage DC Max:24V; Depth:26mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay; Coil Resistance Panasonic - 52F9207 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay; Coil Resistance Panasonic
52F9207
Automotive Relay; Coil Resistance Panasonic 52F9207
AUTOMOTIVE RELAY; Coil Resistance:320ohm; Contact Voltage DC Nom:28V; Contact Configuration:SPDT; Relay Terminals:Quick Connect; Relay Mounting:Flange; Carry Current:20A; Coil Current:75mA; Coil Voltage DC Max:24V; Depth:26mm RoHS Compliant: Yes

AUTOMOTIVE RELAY; Coil Resistance:320ohm; Contact Voltage DC Nom:28V; Contact Configuration:SPDT; Relay Terminals:Quick Connect; Relay Mounting:Flange; Carry Current:20A; Coil Current:75mA; Coil Voltage DC Max:24V; Depth:26mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 52F9207
Product Name Automotive Relay; Coil Resistance Panasonic
Relay Type Automotive
Mounting Flange
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Interface Relays - 1370307 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay - 700-CF400R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers