Panasonic Automotive Relays - CB1-12V CB1-12V

Description
Manufacturer: Panasonic Win Source Part Number: 865860-CB1-12V Series: CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Socketable Family Name: CB1-12 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0050 Other Part Number: 255-1825, CB1-12V-ND, CB112V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 865860-CB1-12V Series: CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Socketable Family Name: CB1-12 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0050 Other Part Number: 255-1825, CB1-12V-ND, CB112V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - CB1-12V - 865860-CB1-12V - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - CB1-12V
865860-CB1-12V
Automotive Relays - CB1-12V 865860-CB1-12V
Manufacturer: Panasonic Win Source Part Number: 865860-CB1-12V Series: CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Socketable Family Name: CB1-12 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0050 Other Part Number: 255-1825, CB1-12V-ND, CB112V

Manufacturer: Panasonic
Win Source Part Number: 865860-CB1-12V
Series: CB
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Socketable
Family Name: CB1-12
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-1825, CB1-12V-ND, CB112V

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
CB1-12V
Automotive Relays CB1-12V
Automotive Relays 40A 12VDC 1 FORM C SEALED QC

Automotive Relays 40A 12VDC 1 FORM C SEALED QC

Buy Now Datasheet
Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Plug-In - 70158370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Plug-In
70158370
Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Plug-In 70158370
Relay;E-Mech;Automot ive;SPDT-NO/NC;Cur-R tg 40/30A (NO/NC);Ctrl-V 12DC;Plug-In

Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Plug-In

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 865860-CB1-12V CB1-12V 70158370
Product Name Automotive Relays - CB1-12V Automotive Relays Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 40/30A (NO/NC);Ctrl-V 12DC;Plug-In
Mounting PCBoard; Socketable PCBoard
Relay Type Automotive Automotive
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372106 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA11.0622N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers