Panasonic Lithium Battery, 3V, Coin Cell, 2Pin, Horizontal Mt; Battery Voltage Panasonic Batteries BR2330-1HE

Description
LITHIUM BATTERY, 3V, COIN CELL, 2PIN, HORIZONTAL MT; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL, 2PIN, HORIZONTAL MT; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell, 2Pin, Horizontal Mt; Battery Voltage Panasonic Batteries - 27C7453 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell, 2Pin, Horizontal Mt; Battery Voltage Panasonic Batteries
27C7453
Lithium Battery, 3V, Coin Cell, 2Pin, Horizontal Mt; Battery Voltage Panasonic Batteries 27C7453
LITHIUM BATTERY, 3V, COIN CELL, 2PIN, HORIZONTAL MT; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL, 2PIN, HORIZONTAL MT; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 27C7453
Product Name Lithium Battery, 3V, Coin Cell, 2Pin, Horizontal Mt; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details