Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries BR2325-1VC

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6486 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6486
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6486
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6486
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Torch Batteries - 4052881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Torch Batteries
Capacity 5 ampere-hr
View Details