Panasonic Battery BR2325-1HB

Description
BATTERY, 3 V, COIN CELL, LITHIUM, 165 MAH, PCB PINS, 23 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BATTERY, 3 V, COIN CELL, LITHIUM, 165 MAH, PCB PINS, 23 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - 24687887 - Radwell International
Willingboro, NJ, United States
Battery
24687887
Battery 24687887
BATTERY, 3 V, COIN CELL, LITHIUM, 165 MAH, PCB PINS, 23 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, COIN CELL, LITHIUM, 165 MAH, PCB PINS, 23 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 22C5028 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
22C5028
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 22C5028
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 24687887 22C5028
Product Name Battery Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details