TADIRAN LITHIUM THIONYL CHLORIDE T-2450
| RS Components, Ltd. | |
|---|---|
| Product Category | Batteries |
| Product Number | 2211624 |
| Product Name | Button Batteries |
| Primary Batteries | Lithium / Thionyl Chloride |
| Specialty Cells | Coin Cell or Button Cell; ER2450 |
| Voltage | 3.6 volts |
| Capacity | 0.5000 ampere-hr |