Panasonic 3V Battery Non-Rechargeable BR2032

Description
Lithium Poly Carbon Monofluoride Battery Coin 3V 190mAh Primary Product overview: BR2032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR2032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Lithium Poly Carbon Monofluoride Battery Coin 3V 190mAh Primary Product overview: BR2032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR2032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-BR2032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-BR2032
3V Battery Non-Rechargeable 90-BR2032
Lithium Poly Carbon Monofluoride Battery Coin 3V 190mAh Primary Product overview: BR2032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR2032 can be used for catalog matching and distributor lookup.

Lithium Poly Carbon Monofluoride Battery Coin 3V 190mAh Primary Product overview: BR2032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR2032 can be used for catalog matching and distributor lookup.

Supplier's Site
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6483 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6483
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6483
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Poly Carbon Monofluoride; Battery Capacity:190mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Poly Carbon Monofluoride; Battery Capacity:190mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
Industrial Battery - 24687883 - Radwell International
Willingboro, NJ, United States
Industrial Battery
24687883
Industrial Battery 24687883
BATTERY, 3 V, 2032, LITHIUM POLY CARBON MONOFLUORIDE, 190 MAH, PRESSURE CONTACT, 20 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, 2032, LITHIUM POLY CARBON MONOFLUORIDE, 190 MAH, PRESSURE CONTACT, 20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Industrial Battery -  - Radwell International
Willingboro, NJ, United States
Industrial Battery
Industrial Battery
PANASONIC Building Maintenance BR2032

PANASONIC Building Maintenance BR2032

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Batteries Batteries Batteries
Product Number 90-BR2032 15C6483 24687883
Product Name 3V Battery Non-Rechargeable Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Industrial Battery
Capacity 0.1900 ampere-hr 0.1900 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details