Panasonic Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries BR1632A/VAN

Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries - 63K9910 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
63K9910
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries 63K9910
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

Supplier's Site Datasheet
Battery - 32450878 - Radwell International
Willingboro, NJ, United States
Battery
32450878
Battery 32450878
BATTERY, LITHIUM, 3V, 120MAH, COIN CELL, BATTERY SIZE CODE: 1632, PCB PINS, WITH LEADS, VERTICAL, 2 PINS, 16MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITHIUM, 3V, 120MAH, COIN CELL, BATTERY SIZE CODE: 1632, PCB PINS, WITH LEADS, VERTICAL, 2 PINS, 16MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 63K9910 32450878
Product Name Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1632
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details