Panasonic Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries BR1632A/ HAN

Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries - 40T0041 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
40T0041
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries 40T0041
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 40T0041
Product Name Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1632
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details