Panasonic Batteries Non-Rechargeable (Primary) BR-AG/BN

Description
A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-BR-AG/BN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-BR-AG/BN-ND
Batteries Non-Rechargeable (Primary) 11-BR-AG/BN-ND
A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-AG/BN - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-AG/BN
Battery Products - Batteries Non-Rechargeable (Primary) BR-AG/BN
BATTERY LITHIUM 3V A

BATTERY LITHIUM 3V A

Supplier's Site
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries - 99M1134 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries
99M1134
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries 99M1134
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; External Height:45.5mm; Pack Quantity:1RoHS Compliant: NA

LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; External Height:45.5mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 11-BR-AG/BN-ND BR-AG/BN 99M1134
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries
Standard Cylindrical Battery Sizes A A A; A
Application General Purpose
Capacity 2.2 ampere-hr 2.2 ampere-hr 2.2 ampere-hr
Primary Batteries Lithium Poly-Carbon Monofluoride Lithium
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Speciality Size Batteries - 152272 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 19 ampere-hr
View Details