Coin, 24.5mm Lithium Poly-Carbon Monofluoride 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 24.5MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 11-BR-2477A/FBN-ND | BR-2477A/FBN |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell | |
| Application | General Purpose | |
| Capacity | 1 ampere-hr | 1 ampere-hr |