Panasonic Batteries Non-Rechargeable (Primary) BR-2330A/FAN

Description
Coin, 23.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 23.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-BR-2330A/FAN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-BR-2330A/FAN-ND
Batteries Non-Rechargeable (Primary) 11-BR-2330A/FAN-ND
Coin, 23.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Coin, 23.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 1049596-BR-2330A/FAN - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1049596-BR-2330A/FAN
Battery Products - Batteries Non-Rechargeable (Primary) 1049596-BR-2330A/FAN
Win Source Part Number: 1049596-BR-2330A/FAN Category: Battery Products>Batteries Non-Rechargeable (Primary) Series: BR2330 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 200 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 3.2 g Battery Chemistry: Lithium Poly-Carbon Monofluoride Battery Cell Size: Coin, 23.0mm Capacity: 255mAh Discharge Rate: 30µA Dimension: 0.91" Dia x 0.12" H (23.0mm x 3.0mm) Alternative Parts (Cross-Reference): BR2330A/HDN; BR2330A/VAN; CR2032; BR-2330/BN; BR-2032/GUN; BR2032; CR2325; COMP-32-3VL; CR2325 BLISTER CARDBR-2330AFAN; BR2330A/ FAN; BR2330A/FAN; BR2330AFAN; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8506.50.0000 Mfr: Panasonic - BSG Other Names: BR-2330A/FA,P025,BR2 330A-FA,BR2330A/FAE, BR-233A/FAE,BR2330A/ FA,BR2330AFAN Base Product Number: BR-2330 RoHS Status: Not applicable

Win Source Part Number: 1049596-BR-2330A/FAN
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Series: BR2330
Termination Style: SMD (SMT) Tab
Package: Bulk
Standard Package: 200
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 3.2 g
Battery Chemistry: Lithium Poly-Carbon Monofluoride
Battery Cell Size: Coin, 23.0mm
Capacity: 255mAh
Discharge Rate: 30µA
Dimension: 0.91" Dia x 0.12" H (23.0mm x 3.0mm)
Alternative Parts (Cross-Reference): BR2330A/HDN; BR2330A/VAN; CR2032; BR-2330/BN; BR-2032/GUN; BR2032; CR2325; COMP-32-3VL; CR2325 BLISTER CARDBR-2330AFAN; BR2330A/ FAN; BR2330A/FAN; BR2330AFAN;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8506.50.0000
Mfr: Panasonic - BSG
Other Names: BR-2330A/FA,P025,BR2330A-FA,BR2330A/FAE,BR-233A/FAE,BR2330A/FA,BR2330AFAN
Base Product Number: BR-2330
RoHS Status: Not applicable

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-2330A/FAN - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-2330A/FAN
Battery Products - Batteries Non-Rechargeable (Primary) BR-2330A/FAN
BATTERY LITHIUM 3V COIN 23MM

BATTERY LITHIUM 3V COIN 23MM

Supplier's Site
Batteries Non-Rechargeable (Primary) - BR-2330A/FAN - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
BR-2330A/FAN
Batteries Non-Rechargeable (Primary) BR-2330A/FAN
BATTERY LITHIUM 3V COIN 23MM

BATTERY LITHIUM 3V COIN 23MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Batteries Batteries Batteries Batteries
Product Number 11-BR-2330A/FAN-ND 1049596-BR-2330A/FAN BR-2330A/FAN BR-2330A/FAN
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.2550 ampere-hr 0.2550 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details