Panasonic Batteries Non-Rechargeable (Primary) BR-2032/F2N

Description
Coin, 20.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 20.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-BR-2032/F2N-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-BR-2032/F2N-ND
Batteries Non-Rechargeable (Primary) 11-BR-2032/F2N-ND
Coin, 20.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-2032/F2N - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-2032/F2N
Battery Products - Batteries Non-Rechargeable (Primary) BR-2032/F2N
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site
Lithium Coin Battery, 3V, 2032; Battery Voltage Panasonic Batteries - 54X3646 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Coin Battery, 3V, 2032; Battery Voltage Panasonic Batteries
54X3646
Lithium Coin Battery, 3V, 2032; Battery Voltage Panasonic Batteries 54X3646
LITHIUM COIN BATTERY, 3V, 2032; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:190mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.5gRoHS Compliant: NA

LITHIUM COIN BATTERY, 3V, 2032; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:190mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.5gRoHS Compliant: NA

Supplier's Site
Battery - 109040216 - Radwell International
Willingboro, NJ, United States
Battery
109040216
Battery 109040216
BATTERY, 3 V, 2032, LITHIUM, 190 MAH, PCB PINS, 20 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, 2032, LITHIUM, 190 MAH, PCB PINS, 20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Batteries Batteries Batteries Batteries
Product Number 11-BR-2032/F2N-ND BR-2032/F2N 54X3646 109040216
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Lithium Coin Battery, 3V, 2032; Battery Voltage Panasonic Batteries Battery
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.1900 ampere-hr 0.1900 ampere-hr 0.1900 ampere-hr
Primary Batteries Lithium Poly-Carbon Monofluoride Lithium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details