Panasonic Batteries Non-Rechargeable (Primary) BR-2/3AE2SP

Description
2/3A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
2/3A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-BR-2/3AE2SP-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-BR-2/3AE2SP-ND
Batteries Non-Rechargeable (Primary) 11-BR-2/3AE2SP-ND
2/3A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

2/3A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-2/3AE2SP - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-2/3AE2SP
Battery Products - Batteries Non-Rechargeable (Primary) BR-2/3AE2SP
BATTERY LITHIUM 3V 2/3 A

BATTERY LITHIUM 3V 2/3 A

Supplier's Site
Battery - 24687843 - Radwell International
Willingboro, NJ, United States
Battery
24687843
Battery 24687843
LITHIUM BATTERY, 2/3A, 3V, 1.2A, 3 PINS: 2 PIN POSITIVE / 1 PIN NEGATIVE. FREE 2 YEAR RADWELL WARRANTY

LITHIUM BATTERY, 2/3A, 3V, 1.2A, 3 PINS: 2 PIN POSITIVE / 1 PIN NEGATIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
PANASONIC Components BR-2/3AE2SP

PANASONIC Components BR-2/3AE2SP

Supplier's Site
Battery, Lithium, 3V, 2/3A; Battery Voltage Panasonic Batteries - 15C6478 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, 2/3A; Battery Voltage Panasonic Batteries
15C6478
Battery, Lithium, 3V, 2/3A; Battery Voltage Panasonic Batteries 15C6478
BATTERY, LITHIUM, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:33.5mm; External Width:-; Pack Quantity:1RoHS Compliant: NA

BATTERY, LITHIUM, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:33.5mm; External Width:-; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number 11-BR-2/3AE2SP-ND BR-2/3AE2SP 24687843 15C6478
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Battery Battery, Lithium, 3V, 2/3A; Battery Voltage Panasonic Batteries
Application General Purpose
Capacity 1.2 ampere-hr 1.2 ampere-hr 1.2 ampere-hr
Primary Batteries Lithium Poly-Carbon Monofluoride Lithium
Standard Cylindrical Battery Sizes 2/3A 2/3A
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details