Lithium Primary Battery Product overview: BR-2/3A from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-2/3A can be used for catalog matching and distributor lookup.
2/3A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Manufacturer: Panasonic
Win Source Part Number: 864556-BR-2/3A
Series: BR-2/3A
Features: 2/3A Lithium Poly-Carbon Monoflouride Battery Non-Rechargeable (Primary)
Package: Bulk
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8506.50.0000
Other Part Number: BR-2/3ASSP, BR2/3A, BR-2/3ASSPN, P133, Q3107544, BR23A, BR-2/3SSPE
BATTERY LITHIUM 3V 2/3 A
LITHIUM BATTERY, BUTTON TYPE, 3V, 2/3A, 1.8AH, 16X33 MM. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Components BR-2/3A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries | Batteries |
| Product Number | 90-BR-2/3A | P133-ND | 864556-BR-2/3A | BR-2/3A | 483881 |
| Product Name | Battery Non-Rechargeable | Batteries Non-Rechargeable (Primary) | Batteries Non - Rechargeable (Primary) - BR-2/3A | Battery Products - Batteries Non-Rechargeable (Primary) | Battery |
| Application | General Purpose |