Panasonic Circular Cable Assemblies AZH28113

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1110-3409-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1110-3409-ND
Circular Cable Assemblies 1110-3409-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1110-3409-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Stability Cables - SP-735-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details