Panasonic Limit Switch, Roller Plunger, Spdt; Limit Switch Actuator Panasonic AZ8112

Description
LIMIT SWITCH, ROLLER PLUNGER, SPDT; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:8.83N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER PLUNGER, SPDT; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:8.83N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Plunger, Spdt; Limit Switch Actuator Panasonic - 93F4818 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Plunger, Spdt; Limit Switch Actuator Panasonic
93F4818
Limit Switch, Roller Plunger, Spdt; Limit Switch Actuator Panasonic 93F4818
LIMIT SWITCH, ROLLER PLUNGER, SPDT; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:8.83N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

LIMIT SWITCH, ROLLER PLUNGER, SPDT; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:8.83N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 93F4818
Product Name Limit Switch, Roller Plunger, Spdt; Limit Switch Actuator Panasonic
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Positive-operation door contacts - AZ 05 - AZ 05 KT 08106 -  - Schmersal Inc.
Specs
Device Type Rotary Limit Switch
Normal State Normally Closed
Operating Temp -15 to 70 C (5 to 158 F)
View Details
Limit Switches - 1533964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); DPST
Certifications / Approvals RoHS Compliant
View Details