Panasonic Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic AYG4V1A085M3

Description
FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes
Datasheet
Description
FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic - 41AH8159 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic
41AH8159
Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic 41AH8159
FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes

FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH8159
Product Name Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q926-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type JIS 8303
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details