Panasonic Specialized Cable Assemblies AYG4V1A065M1

Description
"Cable Optical Connector Plug to Wire 1 Line 3.28' (1.00m) 39.4"""
Request a Quote Datasheet
Description
"Cable Optical Connector Plug to Wire 1 Line 3.28' (1.00m) 39.4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 255-6448-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
255-6448-ND
Specialized Cable Assemblies 255-6448-ND
"Cable Optical Connector Plug to Wire 1 Line 3.28' (1.00m) 39.4"""

"Cable Optical Connector Plug to Wire 1 Line 3.28' (1.00m) 39.4"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 255-6448-ND
Product Name Specialized Cable Assemblies
Connector Type Optical Connector Plug to Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details