AYF531635A is a 0.5 mm pitch FPC connector with 16 contacts, top and bottom double contacts, and a back lock mechanism, designed for compact digital devices requiring minimal pin count. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever), with a rated current of 0.5 A per pin and a rated voltage of 50 V AC/DC. The connector features a minimum FPC holding force of 0.2 N per pin contact, with insulation resistance of at least 1,000 MΩ and contact resistance of no more than 100 mΩ. It is RoHS compliant and uses gold-plated copper alloy contacts with LCP resin housing. The part is part of the Y5B series, which is being discontinued with a last-time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0759 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |