Panasonic Flat Flex Cables (FFC, FPC) - AYF531635 AYF531635

Description
Manufacturer: Panasonic Win Source Part Number: 849668-AYF531635 Series: Y5B Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: 255-4211-1, 255-4211-2, AYF531635-ND, 255-4211-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849668-AYF531635 Series: Y5B Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: 255-4211-1, 255-4211-2, AYF531635-ND, 255-4211-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF531635
849668-AYF531635
Flat Flex Cables (FFC, FPC) - AYF531635 849668-AYF531635
Manufacturer: Panasonic Win Source Part Number: 849668-AYF531635 Series: Y5B Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: 255-4211-1, 255-4211-2, AYF531635-ND, 255-4211-6

Manufacturer: Panasonic
Win Source Part Number: 849668-AYF531635
Series: Y5B
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4051
Other Part Number: 255-4211-1, 255-4211-2, AYF531635-ND, 255-4211-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849668-AYF531635
Product Name Flat Flex Cables (FFC, FPC) - AYF531635
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details