Panasonic Flat Flex Cables (FFC, FPC) - AYF531235 AYF531235

Description
Manufacturer: Panasonic Win Source Part Number: 862808-AYF531235 Series: Y5B Operating Temperature Range: -55°C ~ 85°C Features: 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: AYF531235-ND, 255-3060-6, 255-3060-1, 255-3060-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862808-AYF531235 Series: Y5B Operating Temperature Range: -55°C ~ 85°C Features: 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: AYF531235-ND, 255-3060-6, 255-3060-1, 255-3060-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF531235
862808-AYF531235
Flat Flex Cables (FFC, FPC) - AYF531235 862808-AYF531235
Manufacturer: Panasonic Win Source Part Number: 862808-AYF531235 Series: Y5B Operating Temperature Range: -55°C ~ 85°C Features: 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4051 Other Part Number: AYF531235-ND, 255-3060-6, 255-3060-1, 255-3060-2

Manufacturer: Panasonic
Win Source Part Number: 862808-AYF531235
Series: Y5B
Operating Temperature Range: -55°C ~ 85°C
Features: 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4051
Other Part Number: AYF531235-ND, 255-3060-6, 255-3060-1, 255-3060-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 862808-AYF531235
Product Name Flat Flex Cables (FFC, FPC) - AYF531235
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M2-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details