The AYF530835A is a 0.5 mm pitch FPC connector with a back lock design, featuring top and bottom double contacts for enhanced FPC holding force. It has 8 pin contacts, a height of 1.0 mm, and a depth of 3.20 mm (3.70 mm including the lever). The connector is RoHS compliant, with gold-plated copper alloy contacts and an LCP resin housing rated UL94V-0. It supports a rated current of 0.5 A per pin and a rated voltage of 50 V AC/DC, with contact resistance not exceeding 100 mΩ. The FPC holding force is a minimum of 0.2 N per pin contact, with additional mechanical retention. It operates within a temperature range of -55°C to +85°C and meets JIS C 5402 and MIL-STD-202F standards for electrical and environmental performance. The series is partly discontinued, with a last time buy date of September 30, 2018.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0753 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |